Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.64
|
No stock
|
Buy Now | |
Heilind Electronics
from US$9.62
|
730
in stock
|
Buy Now | |
Powell Electronics
from US$8.25
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$11.17
|
514
in stock
|
Buy Now | |
Avnet America
from US$4.10
|
514
in stock
|
Buy Now | |
RS Americas
from US$7.69
|
510
in stock
|
Buy Now | |
Electro Enterprises
from US$4.01
|
359
in stock
|
Buy Now | |
element14
from US$7.53
|
248
in stock
|
Buy Now | |
Farnell
from US$7.12
|
248
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.62
|
243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.24
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
608
in stock
|
Buy Now | |
TTI Europe
from US$6.33
|
-
|
Buy Now | |
Richardson RFPD
from US$5.84
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Right Angle Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 11GHz |
TNC ADPTR,JK-PLG RA | Heilind Electronics |
Adapter, Tnc Jack To Tnc Plug Rohs Compliant: Yes |Amphenol Rf 122352. | Newark Electronics |
Conn TNC Adapter PL/RCP 0Hz to 4GHz 50Ohm RA Gold | Avnet America |
Connector rf coaxial tnc in-series adapter right-angle plug-to-jack 50 ohm | Amphenol RF 122352 | RS Americas |
ADAPTOR, TNC PLUG, TNC JACK, RIGHT ANGLE | element14 |
Angled 90° | Transfer Multisort Elektronik |
BNC Straight Crimp Plug for RG-180, RG-1 | RS |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | FS-4 Series |
RoHS: | Unknown |
Flow Rate Min | 0.4l/min |
---|---|
Flow Rate Max | 12l/min |
Pressure Max | 17.2bar |
Accuracy % | 15% |
Port Size | 14.3mm |
Product Range | FS-4 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 122352?
Additional datasheets, footprints and schematics for 122352 are listed on our Part Details page. You can also find images and similar parts to 122352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122352 fall under?
The 122352 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 122352 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122352 you can contact the distributor directly for product support, shipping queries etc.
Is the 122352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122352 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 122352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122352 often in real-time on the comparison pages.
What if I can't find stock of 122352?
You can fill out our help required form which you can use to request a quote for 122352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.