Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.59
|
43
in stock
|
Buy Now | |
RS Americas
from US$3.31
|
1,037
in stock
|
Buy Now | |
Newark Electronics
from US$5.63
|
661
in stock
|
Buy Now | |
element14
from US$6.49
|
394
in stock
|
Buy Now | |
Farnell
from US$4.00
|
394
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.10
|
150
in stock
|
Buy Now | |
Heilind Electronics
from US$8.30
|
122
in stock
|
Buy Now | |
Electro Enterprises
from US$4.66
|
117
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.30
|
36
in stock
|
Buy Now | |
TTI Europe
from US$5.46
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
192
in stock
|
Buy Now | |
Richardson RFPD
from US$5.15
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | TNC |
Convert From Gender | Jack |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency Max | 11GHz |
Connector rf coaxial tnc in-series adapter jack-to-jack bulkhead 50 ohm | Amphenol RF 122340 | RS Americas |
Bulkhead Adapter, Tnc Jack-Tnc Jack | Newark Electronics |
ADAPTOR, TNC JACK, TNC JACK | element14 |
Straight | Transfer Multisort Elektronik |
ADAPTER, TNC JACK TO TNC JACK, | Heilind Electronics |
Low Profile AMC Right Angle Plug to Low | RS |
Conn TNC Adapter RCP/RCP 0Hz to 11GHz 50Ohm ST Panel Mount Gold | Avnet Abacus |
IN SERIES ADAPTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | FS-4 Series |
RoHS: | Unknown |
Flow Rate Max | 0.1GPM (US) |
---|---|
Pressure Max | 17.2bar |
Accuracy % | 15% |
Port Size | 14.3mm |
Product Range | FS-4 Series |
Where can I find additional details, specifications and documents for a 122340?
Additional datasheets, footprints and schematics for 122340 are listed on our Part Details page. You can also find images and similar parts to 122340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122340 fall under?
The 122340 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 122340 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122340 you can contact the distributor directly for product support, shipping queries etc.
Is the 122340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122340 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 122340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122340 often in real-time on the comparison pages.
What if I can't find stock of 122340?
You can fill out our help required form which you can use to request a quote for 122340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.