Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Retention | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 20A |
Contact Mating Area Plating Thickness | .8µm, 31.5µin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 1.23 – 3.62mm², 2427 – 7144CMA, 16 – 12AWG |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .354in, 9mm |
Housing Material | PA 66 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Contact Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Housing Type | TPA |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers&Wire Housings GHC 6.2MM 3POS TPA HSG | Rapid Electronics |
TE Connectivity GHC 6.2MM 3POS TPA HSG Headers & Wire Ho | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TPA Housing for 3 Position Connector Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232564-1?
Additional datasheets, footprints and schematics for 1-2232564-1 are listed on our Part Details page. You can also find images and similar parts to 1-2232564-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232564-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232564-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232564-1 fall under?
The 1-2232564-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2232564-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232564-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232564-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232564-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-2232564-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232564-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2232564-1?
You can fill out our help required form which you can use to request a quote for 1-2232564-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.