Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.41
|
-
|
Buy Now |
Number of Power Positions | 6 |
---|---|
Number of Positions | 6 |
Row-to-Row Spacing | 8.1mm, .319in |
Number of Rows | 2 |
Number of Columns | 3 |
Keying | A |
Contact Retention | Without |
Contact Layout | Matrix |
Length | 24.5mm |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Cable Exit Angle | Straight |
Centerline (Pitch) | .236in, 6mm |
Housing Color | Black |
Housing Material | PBT GF |
Circuit Identification Feature | With |
Glow Wire Rating | Hot Wire Ignition – Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | CPA, Cap Housing, Receptacle (Socket) Contact, TPA |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Product Type | Housing |
Contact Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing Plug 6 Position 6mm Pitch Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 1-2232266-1?
Additional datasheets, footprints and schematics for 1-2232266-1 are listed on our Part Details page. You can also find images and similar parts to 1-2232266-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2232266-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2232266-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2232266-1 fall under?
The 1-2232266-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2232266-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2232266-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2232266-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2232266-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2232266-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2232266-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2232266-1?
You can fill out our help required form which you can use to request a quote for 1-2232266-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.