Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.10
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.21
|
238
in stock
|
Buy Now | |
Avnet America
from US$3.25
|
97
in stock
|
Buy Now | |
RS Americas
from US$3.80
|
66
in stock
|
Buy Now | |
element14
from US$3.91
|
38
in stock
|
Buy Now | |
Farnell
from US$5.43
|
38
in stock
|
Buy Now | |
TTI Europe
from US$3.21
|
-
|
Buy Now | |
Richardson RFPD
from US$3.80
|
-
|
Buy Now |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58C |
Contact Material | Phosphor Bronze |
Socket | Transfer Multisort Elektronik |
Conn TNC RCP 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Gold | Avnet America |
Connector rf coaxial tnc bulkhead crimpjack for rg58 141 LMR195 50 ohm | Amphenol RF 122160 | RS Americas |
Rf/Coaxial, Tnc Bulkhead Jack Str 50 Ohm Crimp | Newark Electronics |
RF/COAXIAL, TNC BULKHEAD JACK STR 50 OHM CRIMP | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 12-2157 Soldering Iron |
---|---|
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 122160?
Additional datasheets, footprints and schematics for 122160 are listed on our Part Details page. You can also find images and similar parts to 122160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122160 fall under?
The 122160 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 122160 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122160 you can contact the distributor directly for product support, shipping queries etc.
Is the 122160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122160 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 122160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122160 often in real-time on the comparison pages.
What if I can't find stock of 122160?
You can fill out our help required form which you can use to request a quote for 122160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.