Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.30
|
286
in stock
|
Buy Now | |
TE Store
from US$4.33
|
1,957
in stock
|
Buy Now | |
Heilind Electronics
from US$4.94
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.94
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$6.05
|
305
in stock
|
Buy Now | |
Chip One Stop
from US$4.66
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
-
|
Buy Now | |
Avnet America
from US$3.61
|
-
|
Buy Now | |
RS Americas
from US$6.29
|
-
|
Buy Now | |
Boersig
from US$4.57
|
-
|
Buy Now | |
TTI Europe
from US$3.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | No |
---|---|
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Type | Socket |
Contact Style | Long |
Wire Size | .8 – .9mm², 18AWG |
Insulation Diameter (Max) | 2.11in, .083mm |
Wire Insulation Support | With |
Circuit Application | Signal |
High Current | No |
For Use With | AMPLIMITE |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
CONT,CRIMP SKT,18AWG,109,SZ 20 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 18 AWG Wire Size: .8 – .9 mm² Socket Gold Size 20 18 AWG | Connector Contact | Part Number: 1218267-1 | Internal Number: 1218267-1 | TE Connectivity | TE Store |
CONTCRIMP SKT18AWG109SZ 20 | Heilind Electronics |
D-Sub Contacts CONT CRIMP SKT 18AWG 109 SZ 20 | Rapid Electronics |
TE Connectivity - AMP CONTCRIMP SKT18AWG109SZ 20 | Distrelec |
Cont,crimp Skt,18Awg,109,sz 20 Rohs Compliant: Yes |Amp Te Connectivity 1218267-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, D-Sub, Cont, Crimp Skt,18Awg,109,Sz 20 | TE Connectivity 1218267-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1218267-1?
Additional datasheets, footprints and schematics for 1218267-1 are listed on our Part Details page. You can also find images and similar parts to 1218267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218267-1 fall under?
The 1218267-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1218267-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218267-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1218267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218267-1 often in real-time on the comparison pages.
What if I can't find stock of 1218267-1?
You can fill out our help required form which you can use to request a quote for 1218267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.