Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color Code | None |
---|---|
Contact Mating Area Plating Material | Gold over Nickel |
Contact Style | Long |
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 10µin |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Post Diameter | .043 – .046mm, 1.09 – 1.17in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Insulation Diameter (Max) | .072mm, 1.83in |
Wire Insulation Support | With |
Circuit Application | Signal |
High Current | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, D-Sub, Cont, Crimp Skt,20-24Awg, Sz 20 | TE Connectivity 1218267-3 | RS Americas |
D-Sub Contacts CONT CRIMP SKT 20-24AWG SZ 20 | Sager |
Where can I find additional details, specifications and documents for a 1218267-3?
Additional datasheets, footprints and schematics for 1218267-3 are listed on our Part Details page. You can also find images and similar parts to 1218267-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218267-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218267-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218267-3 fall under?
The 1218267-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1218267-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218267-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218267-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218267-3 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 1218267-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218267-3 often in real-time on the comparison pages.
What if I can't find stock of 1218267-3?
You can fill out our help required form which you can use to request a quote for 1218267-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.