Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.11
|
No stock
|
Buy Now | |
TE Store
from US$5.66
|
17,781
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$10.60
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$7.46
|
6
in stock
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
Boersig
from US$6.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | No |
---|---|
Contact Type | Pin |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Style | Long |
Contact Base Material | Brass |
Post Diameter | .99 – 1.04in, .039 – .041mm |
Wire Size | 18AWG, .8 – .9mm² |
Insulation Diameter (Max) | 2.11in, .083mm |
Wire Insulation Support | With |
Circuit Application | Signal |
High Current | No |
Packaging Method | Package |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CONT,CRIMP PIN,18AWG,109,SZ 20 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 18 AWG Wire Size: .8 – .9 mm² Pin Gold Size 20 18 AWG | Connector Contact | Part Number: 1218266-1 | Internal Number: 1218266-1 | TE Connectivity | TE Store |
D-Sub Contacts Cont Crimp Pin 18Awg 109 Sz 20 |Amp Te Connectivity 1218266-1 | Newark Electronics |
D-Sub Contacts CONT CRIMP PIN 18AWG 109 SZ 20 | Rapid Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP CONTCRIMP PIN18AWG109SZ 20 | Distrelec |
Where can I find additional details, specifications and documents for a 1218266-1?
Additional datasheets, footprints and schematics for 1218266-1 are listed on our Part Details page. You can also find images and similar parts to 1218266-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1218266-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1218266-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1218266-1 fall under?
The 1218266-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1218266-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1218266-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1218266-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1218266-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1218266-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1218266-1 often in real-time on the comparison pages.
What if I can't find stock of 1218266-1?
You can fill out our help required form which you can use to request a quote for 1218266-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.