Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
4,211
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
4,211
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
4,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
900
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
element14
from US$0.96
|
-
|
Buy Now | |
Farnell
from US$1.54
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 14 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.3A |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Design | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 5.3mm |
Connector Height | .21in, 5.3mm |
Connector Length | .779in, 19.8mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Mating Entry Location | Top |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | PA 4.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | With |
Mating Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Locking Latch | Without |
For Use With | Male-In-Wire/Male-On-Board |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 900 |
Connector & Housing Type | Receptacle |
Type of Connector | Female-on-Board |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 85°C |
Headers&Wire Housings 14P FOB SMD | Rapid Electronics |
TE Connectivity - AMP 14P FOB SMD MICRO-MATCH VALUE LINE | Distrelec |
Connector, Rcpt, 14Pos, 2Row, 1.27Mm | Newark Electronics |
14P Micro-MaTch Female 1.27mm SMD | RS |
AMP1-2178711-4 | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Value-Line Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Value-Line Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-2178711-4?
Additional datasheets, footprints and schematics for 1-2178711-4 are listed on our Part Details page. You can also find images and similar parts to 1-2178711-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2178711-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2178711-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2178711-4 fall under?
The 1-2178711-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2178711-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2178711-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2178711-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2178711-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS have stock available or on a lead time for 1-2178711-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2178711-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2178711-4?
You can fill out our help required form which you can use to request a quote for 1-2178711-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.