Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0128
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0484
|
22,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
990,000
in stock
|
Buy Now | |
Avnet America
from US$0.0298
|
990,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
485,284
in stock
|
Buy Now | |
element14
from US$0.07
|
349,161
in stock
|
Buy Now | |
Farnell
from US$0.06
|
349,161
in stock
|
Buy Now | |
Avnet Asia
from US$0.0128
|
330,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0220
|
240,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0397
|
150,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0400
|
139,721
in stock
|
Buy Now | |
Sager
from US$0.0300
|
130,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0394
|
82,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0394
|
27,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0345
|
21,530
in stock
|
Buy Now | |
Avnet Abacus
-
|
400,000
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
-
|
Buy Now | |
Boersig
from US$0.0316
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.0294
|
-
|
Buy Now |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Extension Below Board | .15in, 3.81mm |
PCB Hole Diameter | 1.4mm, .055in |
Height Above PC Board | .402in, 10.21mm |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .032in, .81mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Wire Insulation Support | With |
Packaging Quantity | 2000 |
Packaging Method | Reel |
FASTON | Yes |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Terminal, Tab, 6.35Mm X 0.81Mm, Solder | Newark Electronics |
Quick Disconnect Terminal Tab 10.21mm 7.92mm Tin Strip | Avnet America |
250 FASTON,PCB TAB,TCBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 1217861-1 | Internal Number: 1217861-1 | .25" | TE Connectivity | TE Store |
TERMINAL, TAB, 6.35MM x 0.81MM, SOLDER | element14 |
250 Series Straight Printed Circuit Board Tin Faston Tab | Future Electronics |
Terminals TAB .250 STR QC TIN Reel of 10000 | Sager |
TAB,FASTON,PC BOARD,250 SERIES | Heilind Electronics |
Tab terminal, PCB, FASTON 250, straight | RS |
Terminal: flat | Transfer Multisort Elektronik |
Solder Tab Terminal, Uninsulated, Tin over Copper Plated, Straight, 6.35x0.83mm | TE Connectivity 1217861-1 | RS Americas |
250 FASTON,PCB TAB,TCBR | Boersig |
TE Connectivity - AMP 6.35mm PCB Tab, Straight, 2 Poles, 5.08 Pitch | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | - |
Connector Type | Quick Connect Tab |
Where can I find additional details, specifications and documents for a 1217861-1?
Additional datasheets, footprints and schematics for 1217861-1 are listed on our Part Details page. You can also find images and similar parts to 1217861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217861-1 fall under?
The 1217861-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217861-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217861-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, element14 and Farnell have stock available or on a lead time for 1217861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217861-1 often in real-time on the comparison pages.
What if I can't find stock of 1217861-1?
You can fill out our help required form which you can use to request a quote for 1217861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.