Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 66 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
Circuit Application | Power & Signal |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3P St-Timer Geh V0 |Te Connectivity 1-2178029-3 | Newark Electronics |
Special Order: 3P ST-TIMER GEH V0 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Wire 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-2178029-3 | Internal Number: 1-2178029-3 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2178029-3?
Additional datasheets, footprints and schematics for 1-2178029-3 are listed on our Part Details page. You can also find images and similar parts to 1-2178029-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2178029-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2178029-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2178029-3 fall under?
The 1-2178029-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2178029-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2178029-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2178029-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2178029-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-2178029-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2178029-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2178029-3?
You can fill out our help required form which you can use to request a quote for 1-2178029-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.