Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
18,232
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
21,511
in stock
|
Buy Now | |
TE Store
from US$0.19
|
18,737
in stock
|
Buy Now | |
element14
from US$0.15
|
18,232
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
17,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
12,750
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
10,927
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
9,467
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
4,250
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Height Above PC Board | 14.22mm, .567in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Tab Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Extension Below Board | 3.81mm, .15in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | With |
Comment | Insertion equipment available. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
250 FASTON,PCB TAB,TCBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 1217169-1 | Internal Number: 1217169-1 | .25" | TE Connectivity | TE Store |
PCB TERMINAL, 6.35MM X 0.81MM, 1.4MM | element14 |
250 SERIES PCB TAB | TTI Europe |
FASTON 250 PCB TAB TPBR | Heilind Electronics |
Quick Disconnect Terminal 7.92mm 3.09mm Tin Over Copper Loose Piece | Avnet America |
TE Connectivity Terminals 250 SERIES PCB TAB | Distrelec |
FASTON 250 PCB TAB TPBR | TE Connectivity 1217169-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1217169-1?
Additional datasheets, footprints and schematics for 1217169-1 are listed on our Part Details page. You can also find images and similar parts to 1217169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217169-1 fall under?
The 1217169-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217169-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217169-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and TTI Europe have stock available or on a lead time for 1217169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217169-1 often in real-time on the comparison pages.
What if I can't find stock of 1217169-1?
You can fill out our help required form which you can use to request a quote for 1217169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.