Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
24,245
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
288,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
206,121
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
24,245
in stock
|
Buy Now | |
element14
from US$0.10
|
24,245
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 150µin |
---|---|
Plating Material | Tin |
Stud Hole | Yes |
Terminal Angle | Straight |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Contact Plating Material | Tin |
Terminal Size | 6.35 |
Underplating Material | Copper, Nickel |
Terminal Orientation | Straight |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Tab Thickness | .031in, .8mm |
Height Above PC Board | .402in, 10.21mm |
PCB Hole Diameter | 1.4mm, .055in |
Extension Below Board | 4.57mm, .18in |
Receptacle Terminal Stock Thickness | .0315in, .8mm |
Mating Tab Width | .25in, 6.35mm |
Stud Diameter | 1.71mm |
Wire Insulation Support | With |
Comment | Insertion equipment available., Longer legs than standard. |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
250 FASTON,PCB TAB,TNBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 1217136-1 | Internal Number: 1217136-1 | .25" | TE Connectivity | TE Store |
Terminal, Male Pcb Disconnect, 1.4Mm | Newark Electronics |
TERMINAL, MALE PCB DISCONNECT, 1.4MM | element14 |
Quick Disconnect Terminal M 14.78mm 7.92mm Tin Strip on Reel | Avnet America |
FASTON 250 PCB TAB TPBR | TE Connectivity 1217136-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | FASTON 250 Series |
Where can I find additional details, specifications and documents for a 1217136-1?
Additional datasheets, footprints and schematics for 1217136-1 are listed on our Part Details page. You can also find images and similar parts to 1217136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217136-1 fall under?
The 1217136-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217136-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217136-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 1217136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217136-1 often in real-time on the comparison pages.
What if I can't find stock of 1217136-1?
You can fill out our help required form which you can use to request a quote for 1217136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.