Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,500
in stock
|
Buy Now | |
TE Store
from US$0.18
|
101,644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
49,592
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
21,762
in stock
|
Buy Now | |
element14
from US$0.20
|
11,818
in stock
|
Buy Now | |
Farnell
from US$0.16
|
11,818
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
7,999
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
7,304
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
319
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Thickness | 100µin, 2.54µm |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | 5.2, 6.35 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Underplating Material | Copper, Nickel |
Receptacle Terminal Stock Thickness | .016in, .41mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | .205in, 5.21mm, .25in, 6.35mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Tab Thickness | .031in, .64mm, .025in, .8mm |
Extension Below Board | 3.81mm, .15in |
Height Above PC Board | .334in, 8.38mm |
Wire Insulation Support | Without |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insertion Force | Low |
Terminates To | Printed Circuit Board |
FASTON | No |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTON 205/250 PCB MOUNTED TPBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .205 in .25 in Mating Tab Width: 6.35 mm 5.21 mm Receptacle 1.57 mm .062" .205" | PCB Terminal | Part Number: 1217080-1 | Internal Number: 1217080-1 | .205" | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
Terminal, Faston Pcb Receptacle, 6.35 X 0.81Mm, Through Hole | Newark Electronics |
TERMINAL, SOCKET PCB, 5.08MM | element14 |
FASTON 205/250 PCB MOUNTED TPBR | TE Connectivity 1217080-1 | RS Americas |
Receptacle terminal, PCB, FASTON 205/250 | RS |
Splice Terminal RCP 12.44mm 7.42mm Tin Over Copper Loose Piece | Avnet Abacus |
Faston 18-14 AWG Straight Non-Insulated Receptacle | Future Electronics |
TE Connectivity - AMP FASTON 205/250 PCB MOUNTED TPBR | Distrelec |
FASTON FMALE PCB TPBR TIN | TTI Europe |
Terminals PCB MNT RECEPTACLE | Sager |
250-205 FAST REC PCB TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Leaded Process Compatible | Yes |
---|---|
Peak Reflow Compatible (260 C) | Yes |
Where can I find additional details, specifications and documents for a 1217080-1?
Additional datasheets, footprints and schematics for 1217080-1 are listed on our Part Details page. You can also find images and similar parts to 1217080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217080-1 fall under?
The 1217080-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217080-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217080-1 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1217080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217080-1 often in real-time on the comparison pages.
What if I can't find stock of 1217080-1?
You can fill out our help required form which you can use to request a quote for 1217080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.