Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Tin |
---|---|
Plating Thickness | 40µin |
Stud Hole | Yes |
Terminal Angle | 45° |
Terminal Orientation | Straight |
Terminal Size | 4.75 |
Terminal & Splice Type | Tab |
Underplating Material | None |
Terminal Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 5.05mm, .2in |
Mating Tab Width | 4.75mm, .187in |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insulated | No |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Sealable | No |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
187 FASTON,TAB,TPBR PCB Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .187" 4.75 mm .032" | PCB Terminal | Part Number: 1217050-1 | Internal Number: 1217050-1 | .187" | TE Connectivity | TE Store |
Tab, 187 Faston 020 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 1217050-1 | Newark Electronics |
TAB, 187 FASTON 020 TPBR 10H9706 | element14 |
FASTON 187 Series 187 Series 48 mm Tab Mount Crimp Terminal | Future Electronics |
Quick Disconnect Terminal M 7.49mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1217050-1?
Additional datasheets, footprints and schematics for 1217050-1 are listed on our Part Details page. You can also find images and similar parts to 1217050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217050-1 fall under?
The 1217050-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1217050-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217050-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for 1217050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217050-1 often in real-time on the comparison pages.
What if I can't find stock of 1217050-1?
You can fill out our help required form which you can use to request a quote for 1217050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.