Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
109,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
25,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
24,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
14,544
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm² |
Overall Length | .78in, 19.81mm |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Dual thickness., Tab Thickness: 0.81 [.032] |
Packaging Method | Strip/Reel |
Packaging Quantity | 2000 |
Insulated | No |
Insertion Force | Low |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RCPT 250 PB FAST 14-10 TPBR | Heilind Electronics |
250 Faston,rec.,14-10 Awg,tpbr |Amp Te Connectivity 1217043-1 | Newark Electronics |
250 FASTON REC. 14-10 AWG TPBR | Rapid Electronics |
250 FASTON,REC.,14-10 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.5 – 6 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 10 AWG 2.5 – 6 mm² 6.35 mm | Quick Disconnect | Part Number: 1217043-1 | Internal Number: 1217043-1 | TE Connectivity | TE Store |
TE Connectivity 250 FASTON,REC.,14-10 AWG,TPBR | Distrelec |
Quick Disconnect Terminal 10-14AWG F 19.81mm 7.62mm Tin Strip | Avnet America |
FASTON 250 10-14AWG TPBR | TE Connectivity 1217043-1 | RS Americas |
250 FASTON,REC.,14-10 AWG,TPBR | Boersig |
Where can I find additional details, specifications and documents for a 1217043-1?
Additional datasheets, footprints and schematics for 1217043-1 are listed on our Part Details page. You can also find images and similar parts to 1217043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1217043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1217043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1217043-1 fall under?
The 1217043-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1217043-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1217043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1217043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1217043-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1217043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1217043-1 often in real-time on the comparison pages.
What if I can't find stock of 1217043-1?
You can fill out our help required form which you can use to request a quote for 1217043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.