Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
859
in stock
|
Buy Now | |
TE Store
from US$1.53
|
10,730
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
7,416
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
7,416
in stock
|
Buy Now | |
Chip One Stop
from US$0.95
|
7,416
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
7,416
in stock
|
Buy Now | |
element14
from US$0.93
|
859
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.63
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Low |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Keyed | No |
Status Indicator | None |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | 1.5A |
PCB Thickness (Recommended) | 1.6mm, .062in |
Connector Height | .453in, 11.5mm |
PCB Tail Length | 3mm, .118in |
コネクタの高さ | 11.5mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PBT Polyester |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | No |
Comment | On any modular jack, Terminal No. 1 is the terminal to the extreme left as you face the jack opening, tab notch down. |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 200 |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -45 – 70°C |
8/8 PCB MOD.JACK SE Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-215877-3 | Internal Number: 1-215877-3 | TE Connectivity | TE Store |
8/8 Pcb Mod.jack Se Rohs Compliant: Yes |Amp Te Connectivity 1-215877-3 | Newark Electronics |
Modular Conn/Ethernet Conn 8/8 POS SIDE ENTRY | Rapid Electronics |
TE Connectivity - AMP ModConn 8/8 POS SIDE ENTRY | Distrelec |
RJ45 CONNECTOR, R/A JACK, 1PORT, TH | element14 |
8/8 PCB MOD.JACK SE, RJ45 Connectors | TE Connectivity 1-215877-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-215877-3?
Additional datasheets, footprints and schematics for 1-215877-3 are listed on our Part Details page. You can also find images and similar parts to 1-215877-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-215877-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-215877-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-215877-3 fall under?
The 1-215877-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-215877-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-215877-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-215877-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-215877-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-215877-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-215877-3 often in real-time on the comparison pages.
What if I can't find stock of 1-215877-3?
You can fill out our help required form which you can use to request a quote for 1-215877-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.