Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.50
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
1,609
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
536
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
from US$20.21
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Richardson RFPD
from US$5,740.80
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Tab Size - Metric | 5.21mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.205" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
PC QUICK-FIT TERMINAL | Heilind Electronics |
PC QUICK-FIT MALE 5.2 TAB | Rutronik |
Brass Tin Nickel Plate PC Quick-Fit Male Terminal | Future Electronics |
Terminal Quick-Fit PCB Male Vertical Tab Size .205 Brass Tin Plate | Keystone Electronics 1213 | RS Americas |
Terminal | Carlton-Bates |
Terminals TERMINAL .205X.032 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sealed Lead Acid Battery | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1213?
Additional datasheets, footprints and schematics for 1213 are listed on our Part Details page. You can also find images and similar parts to 1213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1213 fall under?
The 1213 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1213 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1213 you can contact the distributor directly for product support, shipping queries etc.
Is the 1213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1213 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Rutronik and Newark Electronics have stock available or on a lead time for 1213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1213 often in real-time on the comparison pages.
What if I can't find stock of 1213?
You can fill out our help required form which you can use to request a quote for 1213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.