Status: | Unknown |
---|---|
Series: | DC-IN JACK Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
457
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
649
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
649
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
649
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
457
in stock
|
Buy Now | |
element14
from US$0.84
|
457
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now |
Gender | Jack |
---|---|
Current Rating | 7A |
Pin Diameter | - |
Barrel Length | - |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | - |
Voltage Rating | 25V |
Product Range | DC-IN JACK Series |
DC Power Connectors DC Power Jack Conn cable type | Rapid Electronics |
TE Connectivity DC Power Jack Conn cable type DC Power Connectors DC Power Jack Conn cable type | Distrelec |
Dc Power Jack, 7A, 25Vdc, Black | Newark Electronics |
DC POWER JACK, 7A, 25VDC, BLACK | element14 |
Connector, Power, DC, DC Power Jack Conn cable type | TE Connectivity 1-2129333-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2129333-2?
Additional datasheets, footprints and schematics for 1-2129333-2 are listed on our Part Details page. You can also find images and similar parts to 1-2129333-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2129333-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2129333-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2129333-2 fall under?
The 1-2129333-2 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1-2129333-2 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2129333-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2129333-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2129333-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-2129333-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2129333-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2129333-2?
You can fill out our help required form which you can use to request a quote for 1-2129333-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.