Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7A |
Height Above PC Board | 6.5mm |
Operating Voltage | 25VDC |
Housing Color | Yellow |
Housing Material | Thermoplastic |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 132 |
Sealable | No |
Product Type | Connector |
Mobile Phone Battery Connector | No |
Connector & Housing Type | Jack |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Type of Connector | Rectangular DC jack |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Dc Power Jack, 7A, 25Vdc, Yellow | Newark Electronics |
DC POWER JACK, 7A, 25VDC, YELLOW | element14 |
Connector, Power, DC, DC Power Jack Conn cable type | TE Connectivity 1-2129333-1 | RS Americas |
Conn Power RCP 5 POS Solder Lug RA Cable Mount 5 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2129333-1?
Additional datasheets, footprints and schematics for 1-2129333-1 are listed on our Part Details page. You can also find images and similar parts to 1-2129333-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2129333-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2129333-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2129333-1 fall under?
The 1-2129333-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2129333-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2129333-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2129333-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2129333-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 1-2129333-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2129333-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2129333-1?
You can fill out our help required form which you can use to request a quote for 1-2129333-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.