Status: | Unknown |
---|---|
Series: | AVX High Voltage MLCC |
RoHS: | Unknown |
Capacitance | 27000pF |
---|---|
Voltage Rating | 600V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX High Voltage MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 600V |
Smd Multilayer Ceramic Capacitor, High Voltage, 0.027 F, 10%, X7R, 600 V, 1210 [3225 Metric] Rohs Compliant: Yes |Kyocera Avx 1210CC273KAT1A | Newark Electronics |
Multilayer Ceramic Capacitor, 0.027 uF, 630 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
1210 HV 27nF Ceramic Multilayer Cap,630Vdc,+125C, X7R Dielectric,+/-10% SMD | AVX 1210CC273KAT1A | RS Americas |
Multilayer Ceramic Capacitor, 0.027 uF, 630 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1210CC273KAT1A?
Additional datasheets, footprints and schematics for 1210CC273KAT1A are listed on our Part Details page. You can also find images and similar parts to 1210CC273KAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210CC273KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210CC273KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210CC273KAT1A fall under?
The 1210CC273KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1210CC273KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210CC273KAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 1210CC273KAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210CC273KAT1A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Avnet Abacus have stock available or on a lead time for 1210CC273KAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210CC273KAT1A often in real-time on the comparison pages.
What if I can't find stock of 1210CC273KAT1A?
You can fill out our help required form which you can use to request a quote for 1210CC273KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.