Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
4,206
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,000
in stock
|
Buy Now | |
element14
from US$0.48
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 10 uF, 50 V, ± 10%, X5R, 1210 [3225 Metric] | Avnet America |
Cap, 10Uf, 50V, Mlcc, 1210 | Newark Electronics |
1210 10 uF 50 V â–’10% Tolerance X5R Dielectric Ceramic Chip Capacitor | Future Electronics |
CAP, 10UF, 50V, MLCC, 1210 | element14 |
KC 10µF 1210 10% 50V X5R | Rutronik |
Where can I find additional details, specifications and documents for a 12105D106KAT2A?
Additional datasheets, footprints and schematics for 12105D106KAT2A are listed on our Part Details page. You can also find images and similar parts to 12105D106KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12105D106KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12105D106KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12105D106KAT2A fall under?
The 12105D106KAT2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 12105D106KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12105D106KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12105D106KAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12105D106KAT2A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 12105D106KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12105D106KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12105D106KAT2A?
You can fill out our help required form which you can use to request a quote for 12105D106KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.