Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 45A |
Operating Voltage Max | 140VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CE CSA |
Approval Category | UL Recognised |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
Dropout Voltage Vdo | 1VDC |
External Depth | 57.15mm |
External Length / Height | 15.49mm |
External Width | 44.46mm |
I2t | 250ms |
Input Voltage | 3V DC to 32V DC |
Isolation Voltage | 4kV |
Leakage Current | 7mA |
Load Current RMS Max | 45A |
Load Voltage Range | 12V AC to 140V AC |
Operating Voltage Range | 12V AC to 240V AC |
RMS Load Voltage Max | 140V |
RMS Load Voltage Min | 12V |
Resistance | 1kohm |
Single Cycle Surge Current | 250A |
Voltage Drop @ Rated Current | 1.6V |
Ssr, Panel Mount, 140Vac, 32Vdc, 45A | Newark Electronics |
SSR, PANEL MOUNT, 140VAC, 32VDC, 45A | element14 |
Relay, AC Switching, 45 A, Solid-State, 3 VDC (Pick-up), 1 VDC (Drop-out) | Opto 22 120D45 | RS Americas |
Relay, Solid State | Carlton-Bates |
Where can I find additional details, specifications and documents for a 120D45?
Additional datasheets, footprints and schematics for 120D45 are listed on our Part Details page. You can also find images and similar parts to 120D45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120D45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120D45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120D45 fall under?
The 120D45 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 120D45 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120D45 you can contact the distributor directly for product support, shipping queries etc.
Is the 120D45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120D45 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 120D45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120D45 often in real-time on the comparison pages.
What if I can't find stock of 120D45?
You can fill out our help required form which you can use to request a quote for 120D45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.