Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.68
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 140VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 12VAC |
Depth | 57.15mm |
Relay, 25 A (Nom.), 120 VAC, Solid-State, 12 to 140 VAC, Quick-Connect, 10 VAC | Opto 22 120A25 | RS Americas |
Ssr, Panel Mount, 140Vac, 280Vac, 25A | Newark Electronics |
SSR, PANEL MOUNT, 140VAC, 280VAC, 25A | element14 |
SSR Series 120 VAC 25 A 33 kOhm AC Control Zero Crossing Solid State Relay | Future Electronics |
Relay, Solid State | Carlton-Bates |
Where can I find additional details, specifications and documents for a 120A25..?
Additional datasheets, footprints and schematics for 120A25.. are listed on our Part Details page. You can also find images and similar parts to 120A25.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120A25.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120A25.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120A25.. fall under?
The 120A25.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 120A25.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120A25.. you can contact the distributor directly for product support, shipping queries etc.
Is the 120A25.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120A25.. have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 120A25...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120A25.. often in real-time on the comparison pages.
What if I can't find stock of 120A25..?
You can fill out our help required form which you can use to request a quote for 120A25.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.