Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | Panel |
---|---|
Load Current | 2A |
Operating Voltage Min | 120VAC |
Operating Voltage Max | - |
Switching Mode | - |
Timer Functions | One Shot |
Control Voltage AC Min | - |
Control Voltage AC Max | - |
TDR | Relay Specialties |
Time Delay Relay, Spst-No, 20Sec, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 120A.2-20SST2?
Additional datasheets, footprints and schematics for 120A.2-20SST2 are listed on our Part Details page. You can also find images and similar parts to 120A.2-20SST2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120A.2-20SST2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120A.2-20SST2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120A.2-20SST2 fall under?
The 120A.2-20SST2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 120A.2-20SST2 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120A.2-20SST2 you can contact the distributor directly for product support, shipping queries etc.
Is the 120A.2-20SST2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120A.2-20SST2 have stock available?
Authorised distributors including Relay Specialties, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 120A.2-20SST2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120A.2-20SST2 often in real-time on the comparison pages.
What if I can't find stock of 120A.2-20SST2?
You can fill out our help required form which you can use to request a quote for 120A.2-20SST2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.