12065C274JAT2A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.27UF, 50V, X7R, 5%, 1206

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.11
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 0.27µF
Capacitance Tolerance ± 5%
Dielectric Characteristic X7R
Voltage Rating 50V
Capacitor Case Style 1206 [3216 Metric]
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1206 | Newark Electronics
Cap Ceramic 0.27uF 50V X7R 5% SMD 1206 125°C Plastic T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12065C274JAT2A?

Additional datasheets, footprints and schematics for 12065C274JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C274JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12065C274JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C274JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12065C274JAT2A fall under?

The 12065C274JAT2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 12065C274JAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C274JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12065C274JAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12065C274JAT2A have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 12065C274JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12065C274JAT2A often in real-time on the comparison pages.

What if I can't find stock of 12065C274JAT2A?

You can fill out our help required form which you can use to request a quote for 12065C274JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay