Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2 |
RoHS Compliant | Yes |
Cap 22Pf 100Vdc C0G 5% Smd 1206 Rohs Compliant: Yes |Kyocera Avx 12061A220JAT4A | Newark Electronics |
Multilayer Ceramic Capacitor, 22 pF, 100 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
1206 22 pF 100 V ▒5% Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 12061A220JAT4A?
Additional datasheets, footprints and schematics for 12061A220JAT4A are listed on our Part Details page. You can also find images and similar parts to 12061A220JAT4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12061A220JAT4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061A220JAT4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12061A220JAT4A fall under?
The 12061A220JAT4A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 12061A220JAT4A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12061A220JAT4A you can contact the distributor directly for product support, shipping queries etc.
Is the 12061A220JAT4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 12061A220JAT4A have stock available?
Authorised distributors including Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for 12061A220JAT4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12061A220JAT4A often in real-time on the comparison pages.
What if I can't find stock of 12061A220JAT4A?
You can fill out our help required form which you can use to request a quote for 12061A220JAT4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.