Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.79
|
19,055
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
19,055
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
19,055
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
19,055
in stock
|
Buy Now | |
TE Store
from US$1.43
|
2,122
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now |
Underplate Material Thickness | 1.3µm, 51.18µin |
---|---|
Contact Classification | Power |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 24A |
Contact Type | Tab |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | 1.8 – 3.23mm, .071 – .127in |
Wire Size | 20 – 16AWG, .5 – 1.42mm² |
Overall Length | 25.5mm, 1in |
Operating Voltage | 600VAC, 600VDC |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Packaging Method | Bag |
Packaging Quantity | 500 |
Wire/Cable Type | Stranded, Discrete Wire |
Barrel Type | Open Barrel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D4200 Tab Cont S/Lp Long Rohs Compliant: Yes |Amp Te Connectivity 1-2040586-1 | Newark Electronics |
TE Connectivity DYNAMIC D4200 TAB CONT S/LP LONG Headers | Distrelec |
DYNAMIC D4200 TAB CONT S/LP LONG Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 20 – 16 AWG Wire Size: .5 – 1.42 mm² Product Terminates To: Wire & Cable Tab Gold 20 – 16 AWG .5 – 1.42 mm² | Contact: Component To Wire 22-24A & 16-10 Wire Size | Part Number: 1-2040586-1 | Internal Number: 1-2040586-1 | TE Connectivity | TE Store |
Contact, Dynamic D-4200 Series, Tab, Crimp, 16 AWG, Gold Plated Contacts | Avnet America |
Where can I find additional details, specifications and documents for a 1-2040586-1?
Additional datasheets, footprints and schematics for 1-2040586-1 are listed on our Part Details page. You can also find images and similar parts to 1-2040586-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2040586-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2040586-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2040586-1 fall under?
The 1-2040586-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-2040586-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2040586-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2040586-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2040586-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-2040586-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2040586-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2040586-1?
You can fill out our help required form which you can use to request a quote for 1-2040586-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.