Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
202
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
202
in stock
|
Buy Now | |
element14
from US$0.72
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.51
|
15
in stock
|
Buy Now | |
Future Electronics
from US$11.70
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Richardson RFPD
from US$16.74
|
-
|
Buy Now | |
Sager
from US$8.89
|
-
|
Buy Now |
Heat Pipe Type | Flat |
---|---|
Heat Transfer Rate | 25W |
Heat Pipe Material | Copper |
External Length - Metric | 100mm |
External Width - Metric | 8.6mm |
External Thickness - Metric | 1.5mm |
Product Range | - |
Heatsink: heat pipe | Transfer Multisort Elektronik |
Straight Ultra thin 6mm dia x 100mm length | Future Electronics |
HEAT PIPE | Richardson RFPD |
Liquid Cold Plates, Liquid Cooling & Heat Pipes Heat Pipe, Flat, Ultra Thin, 6mm dia., 100mm Length, Thickness 1.5mm, 25W qMax | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Diameter Min | 5mm |
---|---|
Cable Diameter Max | 7mm |
Gland Colour | White |
IP / NEMA Rating | IP68 |
RoHS Compliant | Yes |
Cable Gland, 5Mm-7Mm, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 120231?
Additional datasheets, footprints and schematics for 120231 are listed on our Part Details page. You can also find images and similar parts to 120231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120231 fall under?
The 120231 is listed under Wakefiled Thermal Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 120231 when available in the Wakefiled Thermal Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120231 you can contact the distributor directly for product support, shipping queries etc.
Is the 120231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120231 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 120231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120231 often in real-time on the comparison pages.
What if I can't find stock of 120231?
You can fill out our help required form which you can use to request a quote for 120231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.