Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-None-On |
Switch Mounting | Through Hole |
Product Range | 1000 Series |
Contact Current Max | - |
Contact Voltage AC Max | 20V |
Contact Voltage DC Max | 20V |
Orientation | Right Angle |
SVHC | No SVHC (15-Jan-2019) |
1000 Series Mini DPDT On-None-On Right Angle Through Hole Slide Switch | Future Electronics |
1201M2S3Av2Be2 |C&k Components 1201M2S3AV2BE2 | Newark Electronics |
SLIDE SW DPDT 0.4VA 20V | TTI Europe |
Slide Switches ON-ON DPDT R/A PCB | Sager |
SLIDE SWITCH, DPDT, 0.4VA, 20V, THT | Farnell |
Where can I find additional details, specifications and documents for a 1201M2S3AV2BE2?
Additional datasheets, footprints and schematics for 1201M2S3AV2BE2 are listed on our Part Details page. You can also find images and similar parts to 1201M2S3AV2BE2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1201M2S3AV2BE2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1201M2S3AV2BE2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1201M2S3AV2BE2 fall under?
The 1201M2S3AV2BE2 is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 1201M2S3AV2BE2 when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1201M2S3AV2BE2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1201M2S3AV2BE2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1201M2S3AV2BE2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe, Sager and Farnell have stock available or on a lead time for 1201M2S3AV2BE2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1201M2S3AV2BE2 often in real-time on the comparison pages.
What if I can't find stock of 1201M2S3AV2BE2?
You can fill out our help required form which you can use to request a quote for 1201M2S3AV2BE2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.