Status: | Unknown |
---|---|
Series: | SX Series |
RoHS: | Unknown |
Prices starting from US$13.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.29
|
13
in stock
|
Buy Now | |
Sager
from US$15.33
|
1,241
in stock
|
Buy Now | |
RS Americas
from US$18.42
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$18.75
|
-
|
Buy Now | |
element14
from US$20.65
|
-
|
Buy Now | |
Carlton-Bates
from US$21.05
|
-
|
Buy Now | |
TTI Europe
from US$19.28
|
-
|
Buy Now | |
Farnell
from US$13.63
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 28VDC |
Product Range | SX Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.97N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Contact Current AC Max | 3A |
Contact Current DC Max | 3A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
Operating Force | 0.97N |
Switch Case | Phenolic |
Basic / Snap Action Switches SPDT, 250Vac, 3 A Switch, Solder Term | Sager |
Basic Switch Subminiature 3 Amps PinPlunger | Honeywell 11SX1-T | RS Americas |
Switch SubMiniature 3A PIN PLUNGER | RS |
Microswitch, Pin Plunger, Spdt, 3A 250V | Newark Electronics |
Switch, Limit | Carlton-Bates |
MICROSWITCH 3A SPDT | TTI Europe |
MICROSWITCH, PIN PLUNGER, SPDT, 5A | Farnell |
Where can I find additional details, specifications and documents for a 11SX1-T?
Additional datasheets, footprints and schematics for 11SX1-T are listed on our Part Details page. You can also find images and similar parts to 11SX1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11SX1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11SX1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11SX1-T fall under?
The 11SX1-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11SX1-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11SX1-T you can contact the distributor directly for product support, shipping queries etc.
Is the 11SX1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11SX1-T have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 11SX1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11SX1-T often in real-time on the comparison pages.
What if I can't find stock of 11SX1-T?
You can fill out our help required form which you can use to request a quote for 11SX1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.