Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.64
|
No stock
|
Buy Now | |
RS Americas
from US$13.02
|
266
in stock
|
Buy Now | |
Distrelec
from US$18.72
|
34
in stock
|
Buy Now | |
Electro Enterprises
from US$13.68
|
12
in stock
|
Buy Now | |
element14
from US$15.64
|
-
|
Buy Now | |
Carlton-Bates
from US$17.78
|
-
|
Buy Now | |
TTI Europe
from US$16.19
|
-
|
Buy Now | |
Sager
from US$20.97
|
-
|
Buy Now | |
Farnell
from US$10.85
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Subminiature |
Microswitch Actuator | Pin Plunger |
Operating Force Max | 3.5ozf |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Basic Switch Subminiature 5 Amps PinPlunger | Honeywell 11SM401-T | RS Americas |
Honeywell Micro Switch SM, 5A, 1CO, 0.97N, Pin Plunger | Distrelec |
Switch, Basic, SubMiniature, 5 AMPS, PIN | RS |
Switch, Limit | Carlton-Bates |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches 250 VAC 5 A Pin Plunger Actuator | Sager |
Snap Action Basic Switch | Farnell |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a 11SM401-T..?
Additional datasheets, footprints and schematics for 11SM401-T.. are listed on our Part Details page. You can also find images and similar parts to 11SM401-T.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11SM401-T.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11SM401-T.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11SM401-T.. fall under?
The 11SM401-T.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11SM401-T.. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11SM401-T.. you can contact the distributor directly for product support, shipping queries etc.
Is the 11SM401-T.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11SM401-T.. have stock available?
Authorised distributors including RS Americas, Distrelec, Electro Enterprises, RS and element14 have stock available or on a lead time for 11SM401-T...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11SM401-T.. often in real-time on the comparison pages.
What if I can't find stock of 11SM401-T..?
You can fill out our help required form which you can use to request a quote for 11SM401-T.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.