Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.91
|
No stock
|
Buy Now | |
TTI Europe
from US$7.39
|
2,300
in stock
|
Buy Now | |
Sager
from US$9.51
|
1,393
in stock
|
Buy Now | |
RS Americas
from US$5.34
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$9.54
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$8.52
|
200
in stock
|
Buy Now | |
element14
from US$10.50
|
200
in stock
|
Buy Now | |
Farnell
from US$10.48
|
200
in stock
|
Buy Now | |
Carlton-Bates
from US$20.95
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.60
|
44
in stock
|
Buy Now | |
Relay Specialties
from US$5.60
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$17.07
|
4
in stock
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 125VDC |
SNAP ACT SW SPDT 5A 250V | TTI Europe |
Basic / Snap Action Switches 5A 250 VAC Pin Plunger | Sager |
Precision Switch, Subminiature, Basic, Actuator-Pin Plunger, 5 Amps, Solder | Honeywell 11SM244-T | RS Americas |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V | element14 |
Switch, Limit | Carlton-Bates |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Subminiature Basic Switch Pin | Relay Specialties |
Switches 5A 250 VAC Pin Plunger | Rapid Electronics |
Switch, PRECISION, SubMiniature, Basic, | RS |
Where can I find additional details, specifications and documents for a 11SM244-T?
Additional datasheets, footprints and schematics for 11SM244-T are listed on our Part Details page. You can also find images and similar parts to 11SM244-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11SM244-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11SM244-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11SM244-T fall under?
The 11SM244-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11SM244-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11SM244-T you can contact the distributor directly for product support, shipping queries etc.
Is the 11SM244-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11SM244-T have stock available?
Authorised distributors including TTI Europe, Sager, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for 11SM244-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11SM244-T often in real-time on the comparison pages.
What if I can't find stock of 11SM244-T?
You can fill out our help required form which you can use to request a quote for 11SM244-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.