Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Subminiature |
Microswitch Actuator | Pin Plunger |
Operating Force Max | 5ozf |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 125V |
Series | SM |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
Basic Switch, SM Series, SPDT, 5A 250VAC, Plunger, Solder Lugs | Honeywell 11SM244 | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SPDT 5A 250VAC .83N NO SEAL, PIN PLUNGER | Sager |
Where can I find additional details, specifications and documents for a 11SM244?
Additional datasheets, footprints and schematics for 11SM244 are listed on our Part Details page. You can also find images and similar parts to 11SM244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11SM244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11SM244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11SM244 fall under?
The 11SM244 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11SM244 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11SM244 you can contact the distributor directly for product support, shipping queries etc.
Is the 11SM244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11SM244 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 11SM244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11SM244 often in real-time on the comparison pages.
What if I can't find stock of 11SM244?
You can fill out our help required form which you can use to request a quote for 11SM244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.