Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$4.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.28
|
No stock
|
Buy Now | |
Sager
from US$8.62
|
1,041
in stock
|
Buy Now | |
element14
from US$11.23
|
255
in stock
|
Buy Now | |
Distrelec
from US$10.98
|
184
in stock
|
Buy Now | |
Farnell
from US$16.37
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$10.26
|
118
in stock
|
Buy Now | |
Relay Specialties
from US$4.04
|
76
in stock
|
Buy Now | |
RS Americas
from US$10.40
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$16.41
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
61
in stock
|
Buy Now | |
Carlton-Bates
from US$10.83
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | SM Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.39N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Plunger |
Actuator Type | Pin Plunger |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Operating Force | 1.39N |
Switch Case | Phenolic |
Basic / Snap Action Switches 5A Solder Actuator-PIN Plunger | Sager |
MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V | element14 |
Honeywell Micro Switch SM, 5A, 1CO, 0.83N, Pin Plunger | Distrelec |
MICROSWITCH, PIN PLUNGER, SPDT, 5A | Farnell |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
Subminiature Basic Switch Pin | Relay Specialties |
Precision Switch, Subminiature, Basic, Actuator-Pin Plunger, 5 Amps, Solder | Honeywell 11SM1 | RS Americas |
SUBMINIATURE BASIC SWITCH | Rapid Electronics |
Switch, PRECISION, SubMiniature, Basic, | RS |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 11SM1?
Additional datasheets, footprints and schematics for 11SM1 are listed on our Part Details page. You can also find images and similar parts to 11SM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11SM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11SM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11SM1 fall under?
The 11SM1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11SM1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11SM1 you can contact the distributor directly for product support, shipping queries etc.
Is the 11SM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11SM1 have stock available?
Authorised distributors including Sager, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 11SM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11SM1 often in real-time on the comparison pages.
What if I can't find stock of 11SM1?
You can fill out our help required form which you can use to request a quote for 11SM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.