Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$460.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$502.02
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$564.00
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$486.00
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$533.35
|
-
|
Buy Now | |
RS Americas
from US$749.35
|
-
|
Buy Now | |
Carlton-Bates
from US$484.40
|
-
|
Buy Now | |
Sager
from US$460.24
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Current AC Max | 10A |
Contact Voltage AC Max | 240V |
Operating Force Max | 0.51N |
RoHS Compliant | Yes |
Limit Switches LIMIT SWITCH | Rapid Electronics |
Honeywell Snap Acting/Limit Switch, DPDT, Momentar | Distrelec |
Switch, Limit, 240V, 10A, Side Rotary | Newark Electronics |
Limit Switch, DPDT, ADJ LEVER, NYLON | Honeywell 11LS3 | RS Americas |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 11LS3?
Additional datasheets, footprints and schematics for 11LS3 are listed on our Part Details page. You can also find images and similar parts to 11LS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11LS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11LS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11LS3 fall under?
The 11LS3 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 11LS3 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11LS3 you can contact the distributor directly for product support, shipping queries etc.
Is the 11LS3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11LS3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 11LS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11LS3 often in real-time on the comparison pages.
What if I can't find stock of 11LS3?
You can fill out our help required form which you can use to request a quote for 11LS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.