Status: | Active |
---|---|
Series: | 11LC080 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.25
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single I/O Interface |
8 Kbit Memory Density |
2.5-5.5V Operating Voltage |
10-100 kHz Operating Frequency |
1 Million Erase/Write Cycles |
Software Write Protect: ¼, ½, or Full Array |
Status Register |
Set/Erase entire memory with a single command |
ESD Protection > 4kV |
Noise Filtration Circuitry |
Density (Organization) | 8K bit (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 100 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
Verilog Model - 11xx080 Devices |
IBIS Model - 11xx080 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Reference Manuals |
---|
UNI/O® Bus Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
2.5V Single-wire SEEPROM with 8k-bits of memory and device address A0H | Microchip Technology |
Serial Eeprom, 8Kbit, 100Khz, Sot-23-3 | Newark Electronics |
8k UNI/O« Serial EEPROM Family Data Sheet | Future Electronics |
EEPROM Serial 8K-bit 1K x 8 3.3V/5V 3-Pin SOT-23 T/R | Avnet America |
Microchip 11LC080T-I/TT Serial EEPROM Memory, 8kbit, 2.5 to 5.5 V 3-Pin SOT-23 | Microchip Technology Inc. 11LC080T-I/TT | RS Americas |
SERIAL EEPROM, 8KBIT, 100KHZ, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a 11LC080T-I/TT?
Additional datasheets, footprints and schematics for 11LC080T-I/TT are listed on our Part Details page. You can also find images and similar parts to 11LC080T-I/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11LC080T-I/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11LC080T-I/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11LC080T-I/TT fall under?
The 11LC080T-I/TT is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 11LC080T-I/TT when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11LC080T-I/TT you can contact the distributor directly for product support, shipping queries etc.
Is the 11LC080T-I/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 11LC080T-I/TT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 11LC080T-I/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11LC080T-I/TT often in real-time on the comparison pages.
What if I can't find stock of 11LC080T-I/TT?
You can fill out our help required form which you can use to request a quote for 11LC080T-I/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.