Status: | Active |
---|---|
Series: | 11LC020 |
RoHS: | Compliant |
Prices starting from US$0.21
Single I/O Interface |
2 Kbit Memory Density |
2.5-5.5V Operating Voltage |
10-100 kHz Operating Frequency |
1 Million Erase/Write Cycles |
Software Write Protect: ¼, ½, or Full Array |
Status Register |
Set/Erase entire memory with a single command |
ESD Protection > 4kV |
Noise Filtration Circuitry |
Density (Organization) | 2K bit (x8) |
---|---|
Operating Voltage Min. (V) | 2.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 100 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
Verilog Model - 11xx020 Devices |
IBIS Model - 11xx020 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Reference Manuals |
---|
UNI/O® Bus Specification |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
SINGLE WIRE SEEPROM WITH 2K BITS OF MEMORY AND DEVICE ADDRESS AOH | Microchip Technology |
Serial Eeprom, 2Kbit, 100Khz, Tdfn-8 | Newark Electronics |
EEPROM Serial 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | Avnet America |
Microchip 11LC020T-I/MNY Serial EEPROM Memory, 2kbit, 2.5 to 5.5 V 8-Pin TDFN | Microchip Technology Inc. 11LC020T-I/MNY | RS Americas |
SERIAL EEPROM, 2KBIT, 100KHZ, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a 11LC020T-I/MNY?
Additional datasheets, footprints and schematics for 11LC020T-I/MNY are listed on our Part Details page. You can also find images and similar parts to 11LC020T-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11LC020T-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11LC020T-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11LC020T-I/MNY fall under?
The 11LC020T-I/MNY is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to 11LC020T-I/MNY when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11LC020T-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 11LC020T-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 11LC020T-I/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 11LC020T-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11LC020T-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 11LC020T-I/MNY?
You can fill out our help required form which you can use to request a quote for 11LC020T-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.