Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$417.81
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Short Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 28VDC |
Microswitch, Hinge Lever, Spdt, 3A 115V | Newark Electronics |
Switch, Basic, Hermetically Sealed, SPDT, 3A @ 28VDC, Lever, Solder, HM Series | Honeywell 11HM1 | RS Americas |
MICROSWITCH, HINGE LEVER, SPDT, 3A 115V | element14 |
Switch, Limit | Carlton-Bates |
SEALED SW SPDT-NONC 3A 115VAC | TTI Europe |
Basic / Snap Action Switches 3A @ 28 VDC SPDT Hermetically Sealed | Sager |
Where can I find additional details, specifications and documents for a 11HM1?
Additional datasheets, footprints and schematics for 11HM1 are listed on our Part Details page. You can also find images and similar parts to 11HM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11HM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11HM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11HM1 fall under?
The 11HM1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11HM1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11HM1 you can contact the distributor directly for product support, shipping queries etc.
Is the 11HM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11HM1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and TTI Europe have stock available or on a lead time for 11HM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11HM1 often in real-time on the comparison pages.
What if I can't find stock of 11HM1?
You can fill out our help required form which you can use to request a quote for 11HM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.