Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Compliant |
Prices starting from US$684.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,115.61
|
4
in stock
|
Buy Now | |
RS Americas
from US$1,196.87
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$1,193.89
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$684.65
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1,140.00
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$1,133.67
|
1
in stock
|
Buy Now | |
Sager
from US$1,095.19
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 480V |
Operating Force Max | 1.25N |
Product Range | CX Series |
RoHS Compliant | Yes |
Limit Switch, EXPLOSION PROOF, SIDE Rotary, 3/4 Inch - 14 NPT, SPDT, CX Series | Honeywell 11CX2 | RS Americas |
Hazardous Location Switch/Honeywell Rohs Compliant: Yes |Honeywell 11CX2 | Newark Electronics |
Snap Acting/Limit Switch SPDT Momentary 0.5A | Rapid Electronics |
Honeywell Basic / Snap Action Switches SPDT 1 NC/1 | Distrelec |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SPDT 1 NC/1 NO 15A Side Rotary | Sager |
Where can I find additional details, specifications and documents for a 11CX2?
Additional datasheets, footprints and schematics for 11CX2 are listed on our Part Details page. You can also find images and similar parts to 11CX2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11CX2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11CX2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11CX2 fall under?
The 11CX2 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 11CX2 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11CX2 you can contact the distributor directly for product support, shipping queries etc.
Is the 11CX2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11CX2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 11CX2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11CX2 often in real-time on the comparison pages.
What if I can't find stock of 11CX2?
You can fill out our help required form which you can use to request a quote for 11CX2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.