Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 20 |
Material | Nylon |
Keying | A-E |
Number of Positions | 54 |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Without |
Accessory Type | Shield Assembly |
Shield Assy, 54 Posn, 0.64Mm, 20 Deg Blk |Te Connectivity 1-1924337-3 | Newark Electronics |
SHIELD ASSY, 54 POSN, 0.64MM, 20 DEG BLK | Avnet America |
SHIELD ASSY, 54 POSN, 0.64MM, | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1924337-3?
Additional datasheets, footprints and schematics for 1-1924337-3 are listed on our Part Details page. You can also find images and similar parts to 1-1924337-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1924337-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1924337-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1924337-3 fall under?
The 1-1924337-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1924337-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1924337-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1924337-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1924337-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1-1924337-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1924337-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1924337-3?
You can fill out our help required form which you can use to request a quote for 1-1924337-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.