Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
TE Store
from US$1.14
|
34,294
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,350
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,350
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
2,350
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 12 |
---|---|
Number of Positions | 12 |
Preloaded | No |
Number of Rows | 2 |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Height | .826in, 21mm |
Length | 17.6mm, .692in |
Width | 11.3mm, .444in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Certified | Yes |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1200D TAB HSG 12P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 12 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1903130-6 | Internal Number: 1-1903130-6 | .098" | TE Connectivity | TE Store |
Dynamic 1200D Tab Hsg 12P F/H |Amp Te Connectivity 1-1903130-6 | Newark Electronics |
TE Connectivity - AMP Connector DYNAMIC 1200D TAB HSG 12P F/H | Distrelec |
Dynamic Series 12 Position Push - Pull Plug Housing | Future Electronics |
Conn Housing M 12 POS 2.5mm ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1903130-6?
Additional datasheets, footprints and schematics for 1-1903130-6 are listed on our Part Details page. You can also find images and similar parts to 1-1903130-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903130-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903130-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903130-6 fall under?
The 1-1903130-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903130-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903130-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903130-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903130-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1903130-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903130-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1903130-6?
You can fill out our help required form which you can use to request a quote for 1-1903130-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.