Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
3,264
in stock
|
Buy Now | |
TE Store
from US$1.05
|
22,326
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
8,555
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
6,599
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
2,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
111
in stock
|
Buy Now | |
element14
from US$0.86
|
71
in stock
|
Buy Now | |
Farnell
from US$0.62
|
71
in stock
|
Buy Now | |
Avnet Asia
from US$0.0420
|
60
in stock
|
Buy Now | |
Boersig
from US$0.62
|
9
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Preloaded | No |
Number of Positions | 12 |
Number of Cavities | 12 |
Multiple Contact Types | Without |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
Width | 12.45mm, .49in |
Height | .444in, 11.3mm |
Length | .692in, 17.6mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
CSA Rating | Certified |
VDE Tested | No |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | E28476 |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Connector Style | Receptacle |
Series Number | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1200D REC HSG 12P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 12 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1827864-6 | Internal Number: 1-1827864-6 | .098" | TE Connectivity | TE Store |
Headers&Wire Housings 1200D RCPT 12P X BLK | Rapid Electronics |
Housing 12 way 2 row Rec 2.5mm X key D-1 | RS |
DYNAMIC 1200D REC HSG 12P X BL | TTI Europe |
Receptacle Housing, 12Pos, 2.5Mm, Gf Pe | Newark Electronics |
HOUSING, RECEPTACLE, D-1200D, 12WAY | element14 |
Conn Housing RCP 12 POS 2.5mm ST Bag | Avnet Asia |
Dymnamic 1000,Receptacle, Socket,2.5mm Pitch,12Pos,2-Row, X-Key, D-1200D | TE Connectivity 1-1827864-6 | RS Americas |
Dynamic Series 12 Position Latch Lock Female Receptacle Housing | Future Electronics |
Where can I find additional details, specifications and documents for a 1-1827864-6?
Additional datasheets, footprints and schematics for 1-1827864-6 are listed on our Part Details page. You can also find images and similar parts to 1-1827864-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827864-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827864-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827864-6 fall under?
The 1-1827864-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827864-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827864-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827864-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827864-6 have stock available?
Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, RS and TTI Europe have stock available or on a lead time for 1-1827864-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827864-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1827864-6?
You can fill out our help required form which you can use to request a quote for 1-1827864-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.