Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
4,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
12,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,178
in stock
|
Buy Now | |
element14
from US$0.22
|
2,400
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 2 |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Inline |
Contact Type | Tab |
Width | 8mm, .314in |
Height | .826in, 21mm |
Length | .299in, 7.6mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | .098in, 2.5mm |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | No |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Plug |
Series Number | 1000 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP Connector DYNAMIC 1200S TAB HSG 2P F/H | Distrelec |
Housing FH 2 way TAB 2.5mm D-1 | RS |
Connector Housing, Plug, 2Pos | Newark Electronics |
CONNECTOR HOUSING, PLUG, 2POS | element14 |
Conn Housing M 2 POS 2.5mm ST | Avnet America |
Dynamic 1000,2.5mm Pitch 2-Way 1Row Male Straight PCB Housing | TE Connectivity 1-1903129-2 | RS Americas |
Special Order: DYNAMIC 1200S TAB HSG 2P F/H Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 2 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1903129-2 | Internal Number: 1-1903129-2 | .098" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1903129-2?
Additional datasheets, footprints and schematics for 1-1903129-2 are listed on our Part Details page. You can also find images and similar parts to 1-1903129-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903129-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903129-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903129-2 fall under?
The 1-1903129-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903129-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903129-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903129-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903129-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-1903129-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903129-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1903129-2?
You can fill out our help required form which you can use to request a quote for 1-1903129-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.