1-1871465-2 Rectangular Connectors by TE Connectivity

DYNAMIC 1200S REC HSG 2P X BLA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.31
3,570
in stock
Buy Now
Logo for element14
element14
from US$0.35
9,295
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.20
9,295
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.24
7,488
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.30
7,488
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.37
4,302
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
256
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.42
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.18
-
Buy Now
Logo for Boersig
Boersig
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Preloaded No
Number of Positions 2
Number of Cavities 2
Number of Rows 1
Shunts/Shorting Bars Without
Contact Type Socket
Multiple Contact Types Without
Contact Layout Inline
Length .299in, 7.6mm
Width 9.15mm, .36in
Height 11.3mm, .444in
Operating Voltage 250VAC, 250VDC
Housing Color Black
Housing Material Polyester GF
Centerline (Pitch) 2.5mm, .098in
UL Flammability Rating UL 94V-0
CSA Certified Yes
CSA File Number LR7189
UL File Number E28476
VDE Tested No
Agency/Standard CSA, UL
CSA Rating Certified
UL Rating Recognized
Panel Mount Feature Without
Panel Mount No
Connector Mounting Type Cable Mount (Free-Hanging)
For Use With Plug Housing & Header
Circuit Application Signal
Halogen Free Yes
Packaging Quantity 500
Packaging Method Bag
Glow Wire Rating Standard Part - Not Glow Wire
Product Type Connector
Connector Type Housing
Sealable No
Connector System Wire-to-Board, Wire-to-Wire
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Series Number 1000
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

RCPT HOUSING, 2POS, GF POLYESTER, BLACK | element14
TE Connectivity - AMP Connector DYNAMIC 1200S REC HSG 2P X BLA | Distrelec
DYNAMIC 1200S REC HSG 2P X BLA Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 2 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1871465-2 | Internal Number: 1-1871465-2 | .098" | TE Connectivity | TE Store
Housing 2w,receptacle,2.5mm,X-key,1200S | RS
Rcpt Housing, 2Pos, Gf Polyester, Black | Newark Electronics
Dynamic Series 2 Position Latch Lock Female Receptacle Housing | Future Electronics
Conn Housing RCP 2 POS Crimp ST Bag | Avnet America
DYNAMIC 1200S REC HSG 2P X BLA | TE Connectivity 1-1871465-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1871465-2?

Additional datasheets, footprints and schematics for 1-1871465-2 are listed on our Part Details page. You can also find images and similar parts to 1-1871465-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1871465-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1871465-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1871465-2 fall under?

The 1-1871465-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1871465-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1871465-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1871465-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1871465-2 have stock available?

Authorised distributors including element14, Farnell, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1871465-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1871465-2 often in real-time on the comparison pages.

What if I can't find stock of 1-1871465-2?

You can fill out our help required form which you can use to request a quote for 1-1871465-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay