Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
414
in stock
|
Buy Now | |
TE Store
from US$3.39
|
16,286
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
16,100
in stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
16,100
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
16,100
in stock
|
Buy Now | |
CoreStaff
from US$1.08
|
1,789
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
RS Americas
from US$2.76
|
-
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.92
|
-
|
Buy Now | |
Farnell
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Keying | X |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Plating Material | Gold |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Right Angle |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Shunts/Shorting Bars | Without |
Contact Current Rating (Max) | 5A |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Height | .464in, 11.8mm |
Length | .397in, 15.02mm |
Tail Length | .122in, 3.1mm |
幅 | 9.35mm |
Width | .368in |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
CSA File Number | LR7189 |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 46 |
Header Type | Shrouded |
Connector Type | Header |
Row-to-Row Spacing | 3.3mm, .1299in |
Connector System | Wire-to-Board |
Series Number | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Strain Relief | Without |
Connector Style | Plug |
Product Type | Connector |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1200D HDR ASSY H 6P XBLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 6 | Header Assembly: Wire-To-Board & 5A & Gold Or Tin Plated | Part Number: 1-1827876-3 | Internal Number: 1-1827876-3 | TE Connectivity | TE Store |
Headers&wire Housings Hdr R/A 6P Dual Key X Au |Amp Te Connectivity 1-1827876-3 | Newark Electronics |
Headers&Wire Housings HDR R/A 6P DUAL KEY X AU | Rapid Electronics |
Header horiz 6 way 2 row TAB 2.5mm D-1 | RS |
Conn Power HDR 6 POS 2.5mm Solder RA Thru-Hole 6 Terminal 1 Port Tube | Avnet America |
Dynamic 1000,2.5mm Pitch 6-Way Right Angle PCB Header, Solder Term,5A | TE Connectivity 1-1827876-3 | RS Americas |
CONNECTOR, HEADER, 6POS, 2.5MM, PCB | element14 |
Where can I find additional details, specifications and documents for a 1-1827876-3?
Additional datasheets, footprints and schematics for 1-1827876-3 are listed on our Part Details page. You can also find images and similar parts to 1-1827876-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827876-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827876-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827876-3 fall under?
The 1-1827876-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827876-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827876-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827876-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827876-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and CoreStaff have stock available or on a lead time for 1-1827876-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827876-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1827876-3?
You can fill out our help required form which you can use to request a quote for 1-1827876-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.