Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
3,519
in stock
|
Buy Now | |
TE Store
from US$0.77
|
25,310
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
5,515
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
4,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,353
in stock
|
Buy Now | |
element14
from US$0.64
|
4,353
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
3,605
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
3,524
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
1,057
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
900
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
900
in stock
|
Buy Now | |
Farnell
from US$0.48
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 6 |
---|---|
Preloaded | No |
Number of Positions | 6 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Height | 11.3mm, .444in |
Width | 12.45mm, .49in |
Length | 10.1mm, .397in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Black |
Housing Material | Polyester GF |
CSA Rating | Certified |
UL Rating | Recognized |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | No |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector Style | Receptacle |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1200D REC HSG 6P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 6 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1827864-3 | Internal Number: 1-1827864-3 | .098" | TE Connectivity | TE Store |
DYNAMIC 1200D REC HSG 6P X | TTI Europe |
Receptacle Housing, 6Pos, 2.5Mm, Gf Pe | Newark Electronics |
HOUSING, RECEPTACLE, D-1200D, 6WAY | element14 |
Housing 6 way 2 row Rec 2.5mm X key D-1 | RS |
Headers&Wire Housings 1200D RECPT 6P X BLK | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 1200D REC HSG 6P X BLK | Distrelec |
RECEPTACLE HOUSING, 6POS, 2.5MM, GF PE | Farnell |
1200D Series 2.54 mm Pitch 6-Position Wire-to-Board Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 6 POS 2.5mm ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1827864-3?
Additional datasheets, footprints and schematics for 1-1827864-3 are listed on our Part Details page. You can also find images and similar parts to 1-1827864-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827864-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827864-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827864-3 fall under?
The 1-1827864-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827864-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827864-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827864-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827864-3 have stock available?
Authorised distributors including TE Store, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1-1827864-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827864-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1827864-3?
You can fill out our help required form which you can use to request a quote for 1-1827864-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.