Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
3,985
in stock
|
Buy Now | |
TE Store
from US$1.39
|
19,070
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,246
in stock
|
Buy Now | |
element14
from US$1.14
|
1,246
in stock
|
Buy Now | |
Farnell
from US$0.76
|
1,246
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
286
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
98
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
19
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
Boersig
from US$0.82
|
-
|
Buy Now | |
Distrelec
from US$0.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 20 |
Number of Rows | 2 |
Number of Cavities | 20 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Contact Layout | Matrix |
Width | 12.45mm, .49in |
Height | .444in, 11.3mm |
Length | 27.6mm, 1.086in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
VDE Tested | No |
Agency/Standard | CSA, UL |
CSA Certified | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector Style | Receptacle |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Product Type | Connector |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC 1200D REC HSG 20P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 20 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 20 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1827864-0 | Internal Number: 1-1827864-0 | .098" | TE Connectivity | TE Store |
Housing 20w,receptacle,2.5mm,X-key,1200D | RS |
Rcpt Housing, 20Pos, Gf Polyester, Black | Newark Electronics |
RCPT HOUSING, 20POS, GF POLYESTER, BLACK | element14 |
AMP Dynamic | Transfer Multisort Elektronik |
Dymnamic 1000,Housing 20w, receptacle,2.5mm, X-key,1200D | TE Connectivity 1-1827864-0 | RS Americas |
Headers&Wire Housings 1200D RCPT 20P X BLK | Rapid Electronics |
20 Position Rectangular Housing Connector Receptacle Black 0.098 (2.50mm)" | Future Electronics |
Conn Housing RCP 20 POS 2.5mm ST Bag | Avnet America |
TE Connectivity - AMP Con DYNAMIC 1200D REC HSG 20P X BLK | Distrelec |
DYNAMIC 1200D REC HSG 20P X BL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1827864-0?
Additional datasheets, footprints and schematics for 1-1827864-0 are listed on our Part Details page. You can also find images and similar parts to 1-1827864-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827864-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827864-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827864-0 fall under?
The 1-1827864-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827864-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827864-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827864-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827864-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1827864-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827864-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1827864-0?
You can fill out our help required form which you can use to request a quote for 1-1827864-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.