Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.92
|
1,685
in stock
|
Buy Now | |
TE Store
from US$2.38
|
2,378
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
900
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
900
in stock
|
Buy Now | |
Farnell
from US$1.92
|
720
in stock
|
Buy Now | |
element14
from US$1.65
|
397
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Cavities | 20 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Width | 13.9mm, .547in |
Height | .826in, 21mm |
Length | 1.46in, 37.1mm |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
CSA Certified | Yes |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 1000 |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Panel |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC 1200D TAB HSG 20P P/M Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 20 Centerline (Pitch): .098 in Housing Housing for Male Terminals Wire-to-Wire 20 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1903131-0 | Internal Number: 1-1903131-0 | .098" | TE Connectivity | TE Store |
DYNAMIC D1200 2.5mm tab housing, 20P | RS |
Dynamic 1200D Tab Hsg 20P P/M |Amp Te Connectivity 1-1903131-0 | Newark Electronics |
Headers&Wire Housings TAB HSG 20P P/M | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 1200D TAB HSG 20P P/M | Distrelec |
CONN HOUSING, PLUG, 20POS, 2.5MM | Farnell |
CONNECTOR HOUSING, PLUG, 20POS, 2.5MM | element14 |
AMP1-1903131-0 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1903131-0?
Additional datasheets, footprints and schematics for 1-1903131-0 are listed on our Part Details page. You can also find images and similar parts to 1-1903131-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903131-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903131-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903131-0 fall under?
The 1-1903131-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903131-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903131-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903131-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903131-0 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1903131-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903131-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1903131-0?
You can fill out our help required form which you can use to request a quote for 1-1903131-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.