Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF04ST04 |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
TTI Europe
from US$0.78
|
63,420
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
33,720
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
29,062
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
29,062
in stock
|
Buy Now | |
Farnell
from US$1.46
|
23,310
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
22,645
in stock
|
Buy Now | |
TE Store
from US$2.29
|
15,074
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
4,658
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
51
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,345
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
Sager
from US$0.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Solder Tail Contact Plating | Nickel |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Height | 3.5mm, .138in |
Length | .478in, 12.14mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 35 |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
DIP Switches/SIP Switches SWITCH DIP SWITCH | Rapid Electronics |
Dip Switches/Sip Switches Switch Dip Switch |Amp Te Connectivity 1-1825059-7 | Newark Electronics |
SIP-DIP SWITCHES | Farnell |
4 Position SPST Flush Top Actuated Surface Mount DIP Switch | Future Electronics |
ADF04ST04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1-1825059-7 | Internal Number: 1-1825059-7 | Alias Number: ADF04ST04 | TE Connectivity | TE Store |
TE Connectivity ADF04ST04 DIP SWT FLUSH SMT-GW Slide Dip | Distrelec |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
ADF04ST04=DIP SWT,FLUSH,SMT-GW | Heilind Electronics |
Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet Abacus |
DIP switch,SMT,SPST,4 pos,flush slide | RS |
Switch, Adf04St04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 1-1825059-7 | RS Americas |
DIP Switches / SIP Switches SPST 4P FLUSH SLIDE SMT DIP SWITCH | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-1825059-7?
Additional datasheets, footprints and schematics for 1-1825059-7 are listed on our Part Details page. You can also find images and similar parts to 1-1825059-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1825059-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1825059-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1825059-7 fall under?
The 1-1825059-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1825059-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1825059-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1825059-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1825059-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-1825059-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1825059-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1825059-7?
You can fill out our help required form which you can use to request a quote for 1-1825059-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.